EN
  • EN
  • DE

B39231-B4822-Z710

Part No B39231-B4822-Z710
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047562-B39231-B4822-Z710
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39231-B4822-Z710 CAD Model

Description

The B39231-B4822-Z710 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This component is primarily used in radio frequency (RF) applications to selectively filter signals within a specific frequency range. Employing the piezoelectric effect and surface acoustic waves, it offers a compact size and excellent performance characteristics, which are crucial in modern wireless communication systems. The filter is designed to pass desired signals while attenuating unwanted frequencies, thereby improving signal clarity and minimizing interference.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands and reduce interference.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for signal conditioning and filtering to ensure efficient data transmission.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, providing reliable operation and preventing false triggers.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) to ensure robust and reliable wireless communication.
  • Satellite Communication Systems: Used in satellite receivers and transmitters for precise filtering of signals, enhancing the quality of communication.

Features

  • High Selectivity: Provides sharp signal filtering, effectively rejecting unwanted frequencies and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength and power efficiency.
  • Compact Size: Facilitates integration into small electronic devices and modules, saving valuable space on the circuit board.
  • Stable Performance: Offers consistent and reliable performance over a wide temperature range and under various operating conditions.
  • High Reliability: Ensures long-term performance and durability, reducing the likelihood of failures and maintenance.

Benefits

  • Improved Signal Quality: Enhances signal clarity by effectively removing unwanted noise and interference, leading to better reception.
  • Enhanced System Performance: Contributes to improved overall system performance due to its high selectivity and low insertion loss characteristics.
  • Reduced System Cost: Helps reduce the overall system cost due to its compact size and ease of integration.
  • Increased Reliability: Ensures long-term, trouble-free operation, improving the overall reliability of the system.
  • Simplified Design: Streamlines the design process by providing a complete and optimized filtering solution for specific RF applications.

Additional Details

The B39231-B4822-Z710 SAW filter is tailored for specific frequency bands, and impedance matching is a crucial factor for achieving optimal performance. Precise specifications, including center frequency, bandwidth, insertion loss, and attenuation characteristics, are critical for ensuring that the filter meets the requirements of its intended application. Engineers should consult the detailed datasheets provided by EPCOS (TDK) to verify compatibility with system requirements. The operating temperature range and maximum power handling capability must also be considered to guarantee reliable operation under the intended environmental conditions. By adhering to these specifications, the filter contributes to enhanced signal quality and overall system performance.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess