EN
  • EN
  • DE

B39234-X6863-D100

Part No B39234-X6863-D100
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047569-B39234-X6863-D100
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39234-X6863-D100 CAD Model

Description

The B39234-X6863-D100 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. These filters are designed for radio frequency (RF) applications, particularly in wireless communication systems. Their primary function is to selectively filter out unwanted signals while allowing the desired frequencies to pass through with minimal loss. This improves signal quality and reduces interference, enhancing the performance of wireless devices.

Applications

  • Wireless communication devices
  • Mobile phones
  • Base stations
  • Remote control systems
  • Wireless sensor networks

Features

  • SAW filter technology
  • Low insertion loss
  • High attenuation of unwanted signals
  • Compact surface-mount package
  • Stable performance over temperature variations

Benefits

  • Improved signal clarity
  • Reduced interference from adjacent frequencies
  • Extended communication range
  • Smaller device size
  • Reliable operation in varying environmental conditions

Technical Specifications

The B39234-X6863-D100 SAW filter is designed to operate at a specific frequency band, which is commonly used in wireless communication. It exhibits low insertion loss within its passband, ensuring that the desired signal is not significantly attenuated. The filter provides high attenuation to signals outside of the passband, effectively blocking unwanted interference. Its compact surface-mount package facilitates easy integration into densely packed electronic circuits. The filter is engineered to maintain stable performance across a wide range of operating temperatures. This device is frequently implemented in mobile phones, base stations, and other wireless communication systems to enhance signal quality and improve overall system performance. Specific details about its exact center frequency, bandwidth, and impedance matching can be found in the product datasheet.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess