EN
  • EN
  • DE

B39272-AP20A-P810

Part No B39272-AP20A-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970928-B39272-AP20A-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39272-AP20A-P810 CAD Model

Description

The B39272-AP20A-P810 is a SAW (Surface Acoustic Wave) filter produced by EPCOS (TDK). This filter is meticulously designed to deliver precise signal filtering in various Radio Frequency (RF) applications. SAW filters are integral components that selectively allow desired frequencies to pass through while attenuating unwanted signals, thereby ensuring optimal performance in wireless communication and related systems.

Applications

  • Mobile Phones: It is employed to filter specific frequency bands, enhancing signal quality and minimizing interference in mobile communication.
  • Wireless Communication Devices: This filter is integrated into various wireless devices to ensure clear and efficient signal transmission and reception.
  • Base Stations: Utilized in base stations to improve signal strength and reduce interference, thereby increasing the capacity and reliability of the network.
  • Television Receivers: Employed to filter specific frequencies in television receivers to ensure high-quality image and sound reception.
  • Remote Control Systems: Used in remote control systems to filter signals and ensure reliable communication between the remote and the device.

Features

  • High Selectivity: Offers exceptional precision in filtering signals, allowing only the desired frequencies to pass through while attenuating unwanted noise.
  • Low Insertion Loss: Minimizes signal loss, thereby preserving signal strength and improving the overall performance of the system.
  • Compact Size: Its small form factor enables easy integration into compact electronic devices.
  • Surface Mountable: Designed for easy and efficient surface mount assembly.
  • Robust Performance: Provides consistent and reliable performance across a wide range of operating conditions.

Benefits

  • Enhanced Signal Clarity: Significantly improves the quality and strength of desired signals by filtering out noise and unwanted interference.
  • Improved System Reliability: Ensures consistent and dependable performance in wireless communication systems.
  • Reduced Interference: Effectively minimizes the impact of unwanted signals on the system’s performance, leading to superior overall efficiency.
  • Simplified Design: Facilitates easier and more streamlined design of RF systems.
  • Cost-Effective Filtering: Offers a cost-efficient solution for filtering RF signals in diverse applications.

Additional Details

The B39272-AP20A-P810 SAW filter from EPCOS (TDK) is engineered to meet the demanding requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in challenging environments. Its compact size and surface mount design make it easy to integrate into a variety of electronic devices. For detailed electrical characteristics such as center frequency, bandwidth, insertion loss, and attenuation, please refer to the official product datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess