EN
  • EN
  • DE

B39431R860H210

Part No B39431R860H210
Manufacturer EPCOS (TDK)
Catalog Resonators
Description R 858 RESONATOR, Tape & Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Height 1.4478 mm
Length 5.0038 mm
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Width 3.5052 mm
Win Source Part Number 1144442-B39431R860H210
Categories Resonators
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39431R860H210 CAD Model

Description

The B39431R860H210 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS, a TDK Group Company. SAW filters are electronic components used in radio frequency (RF) applications to selectively filter out unwanted frequencies while allowing desired signals to pass through. These filters are widely used in communication systems to improve signal quality and reduce interference. The B39431R860H210 is designed for specific frequency bands commonly used in wireless communication and mobile networks. Its compact size and high performance make it suitable for integration into small electronic devices.

Applications:

  • Mobile Phones: Used in cellular networks to filter signals and improve call quality.
  • Wireless Communication Systems: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication systems.
  • GPS Receivers: Utilized to filter GPS signals and improve positioning accuracy.
  • Remote Control Systems: Integrated into remote controls to filter and transmit control signals.
  • Automotive Electronics: Found in keyless entry systems and other automotive wireless applications.

Features:

  • SAW Technology: Utilizes surface acoustic waves for precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation during filtering.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Improved Signal Quality: Filters out unwanted frequencies and noise, enhancing signal clarity.
  • Reduced Interference: Minimizes interference from other RF signals.
  • Enhanced Communication Reliability: Improves the reliability of wireless communication systems.
  • Compact Design: Allows for use in space-constrained applications.
  • Easy Integration: Surface mount design simplifies the assembly process.

Additional Details:

The B39431R860H210 is designed for specific frequency ranges, typically in the MHz or GHz bands, depending on the application requirements. The filter's insertion loss is typically less than 2 dB, ensuring minimal signal attenuation. The attenuation of unwanted signals can be as high as 40 dB or more, providing effective filtering. The filter is packaged in a small SMD package, allowing for high-density board layouts. The operating temperature range typically spans from -40°C to +85°C, suitable for a wide range of environmental conditions. EPCOS provides detailed datasheets with specific electrical characteristics, including insertion loss, attenuation, impedance, and temperature coefficients. These datasheets are essential for proper design and integration into RF circuits. The filter is designed to meet industry standards for environmental compliance, such as RoHS.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 3.5800MHZ 15PF T/H / 3.58 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1435
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess