EN
  • EN
  • DE

B39700-B3897-Z510

Part No B39700-B3897-Z510
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047643-B39700-B3897-Z510
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39700-B3897-Z510 CAD Model

Description

The B39700-B3897-Z510 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are essential components in RF (Radio Frequency) systems, providing precise signal filtering for various wireless communication standards and applications.

Applications

  • Cellular base stations: Used in the transmit and receive paths to filter specific frequency bands.
  • Mobile phones: Provides filtering for different cellular standards (e.g., GSM, UMTS, LTE).
  • Wireless LAN devices (Wi-Fi): Filters signals to prevent interference and improve performance.
  • GPS receivers: Removes unwanted signals and noise to improve location accuracy.
  • Satellite communication systems: Used in LNBs (Low Noise Block downconverters) and other RF front-end modules.

Features

  • High Selectivity: Excellent attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band.
  • Small Footprint: Allows for compact design in RF modules and devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Stability: Reliable performance over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Optimized filtering improves the overall performance of wireless communication systems.
  • Reduced Interference: Prevents unwanted signals from interfering with the desired signal, leading to better communication quality.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective filtering solution for a wide range of RF applications.

Additional Details

The B39700-B3897-Z510 SAW filter uses the piezoelectric effect to filter RF signals. The filter consists of interdigital transducers (IDTs) patterned on a piezoelectric substrate, such as lithium niobate (LiNbO3) or lithium tantalate (LiTaO3). These IDTs generate and detect surface acoustic waves, which are used to selectively pass or reject signals based on their frequency. The filter's performance is determined by the design of the IDTs and the properties of the piezoelectric material. Detailed specifications including center frequency, bandwidth, insertion loss, ripple, and attenuation can be found in the product datasheet. Refer to the manufacturer's documentation for recommended soldering profiles and handling precautions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess