EN
  • EN
  • DE

B39781-B8034-P810-S05

Part No B39781-B8034-P810-S05
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD9
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717796-B39781-B8034-P810-S05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39781-B8034-P810-S05 CAD Model

Description

The B39781-B8034-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, now part of TDK Electronics. SAW filters are used in RF (Radio Frequency) applications for signal filtering, specifically to select desired frequencies and reject unwanted signals. This particular filter is designed for specific frequency bands commonly used in wireless communication systems.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi routers, and other wireless devices.
  • Base Stations: Filters signals in cellular base stations.
  • GPS Receivers: Filters out unwanted signals and interference in GPS receivers.
  • Remote Controls: Used in remote control systems for filtering signals.
  • Wireless Security Systems: Filters signals in wireless security devices.
  • ISM Band Applications: Used in Industrial, Scientific, and Medical (ISM) band applications.

Features:

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Specific Frequency Band: Designed for a specific frequency band used in wireless communication.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband.
  • Compact Size: Designed for small form factor applications.
  • Surface Mount Package: Suitable for automated assembly.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Precise Filtering: Selects desired frequencies and rejects unwanted signals with high accuracy.
  • Improved Signal Quality: Reduces noise and interference in wireless communication systems.
  • Reliable Performance: Provides stable and reliable filtering performance.
  • Compact Design: Saves space on the PCB.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The B39781-B8034-P810-S05 SAW filter is typically matched to the source and load impedances in the RF circuit to optimize signal transfer and filtering performance. The filter's performance characteristics, such as insertion loss, attenuation, and bandwidth, are critical parameters to consider when designing wireless communication systems. SAW filters offer a compact and cost-effective solution for signal filtering in a variety of RF applications. They are passive components and do not require any external power supply to operate. The part number indicates a specific frequency range and performance characteristics tailored to a particular application. This filter is commonly used to clean the signal before a Low Noise Amplifier (LNA) or after a Power Amplifier (PA) stage within a communications device.

You May Also Be Interested in

Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
34+ $3.4869 $118.5546
52+ $3.3772 $175.6144
71+ $3.2687 $232.0777
92+ $3.1601 $290.7292
123+ $2.8332 $348.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess