EN
  • EN
  • DE

B39781B8323P810

Part No B39781B8323P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960143-B39781B8323P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39781B8323P810 CAD Model

Description

The B39781B8323P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter specific frequencies from a signal. They are commonly used in radio frequency (RF) applications.

Applications

  • Mobile Communication Systems: Filtering signals in cellular base stations and mobile devices.
  • Wireless Communication Devices: Used in Wi-Fi routers, Bluetooth devices, and other wireless communication systems.
  • Remote Control Systems: Filtering the desired signal from noise in remote control receivers.
  • Television Receivers: Filtering unwanted signals in TV tuners.
  • Satellite Communication: Filtering signals in satellite receivers and transmitters.

Features

  • Center Frequency: Designed to operate at a specific center frequency.
  • Bandwidth: Has a defined bandwidth, allowing frequencies within that range to pass through while attenuating others.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • High Attenuation: Provides strong attenuation of signals outside the passband.
  • Small Size: SAW filters are typically compact components, suitable for space-constrained applications.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer signals.
  • Enhanced System Performance: Improves the performance of RF systems by filtering unwanted frequencies.
  • Increased Reliability: SAW filters are generally robust and reliable components.
  • Simplified Circuit Design: SAW filters provide a convenient and effective way to filter signals without complex circuitry.
  • Miniaturization: Compact size allows for integration into small electronic devices.

Additional Details

The specific center frequency, bandwidth, insertion loss, and attenuation characteristics of the B39781B8323P810 SAW filter are critical parameters for its application. Consult the manufacturer's datasheet for detailed specifications and performance graphs. Impedance matching is important for optimal performance; proper impedance matching techniques should be employed when integrating the filter into a circuit. The SAW filter's operating temperature range should also be considered to ensure reliable performance in the intended environment. EPCOS (TDK) is a leading manufacturer of SAW filters, known for their high quality and performance.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess