EN
  • EN
  • DE

B39871-B8546-P810

Part No B39871-B8546-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Signal Conditioning SIGNAL CONDITIONING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989987-B39871-B8546-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39871-B8546-P810 CAD Model

Description

The B39871-B8546-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used to selectively filter specific frequencies in RF circuits. These are crucial components in systems where isolating a particular frequency band is essential.

Applications

  • Mobile Communication Systems: Filtering RF signals in cellular networks and mobile devices.
  • Wireless Data Transmission: Used in WLAN (Wireless Local Area Network) devices, such as Wi-Fi routers and adapters.
  • GPS Receivers: Used to filter the GPS signal, improving accuracy and reducing interference.
  • Automotive Radar: Filtering signals in automotive radar systems for collision avoidance.
  • Industrial RF Applications: Used in industrial control and monitoring systems.

Features

  • High Selectivity: Precisely filters the desired frequency band while attenuating unwanted signals.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • Compact Size: Small form factor for integration into compact electronic devices.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) environmental regulations.

Benefits

  • Improved Signal-to-Noise Ratio: By filtering out unwanted signals, the signal-to-noise ratio is improved.
  • Enhanced Communication Quality: Leads to better communication quality in wireless systems.
  • Increased System Reliability: Reliable filtering performance enhances the overall system reliability.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Simplified Design: Easy to integrate into RF circuits.

Additional Details

Key specifications for the B39871-B8546-P810 include the center frequency, bandwidth, insertion loss, and attenuation characteristics. Consult the EPCOS (TDK) datasheet for comprehensive specifications and application notes. Proper impedance matching is necessary to ensure optimal performance. The SAW filter should be handled with care to avoid damage to the sensitive surface acoustic wave structure. Ensure that the operating temperature range is suitable for the intended application. EPCOS (TDK) is a reputable manufacturer of SAW filters known for their quality and performance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess