EN
  • EN
  • DE

B57237S479M

Part No B57237S479M
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Description NTC thermistors for inrush current limiting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 759130-B57237S479M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B57237S479M CAD Model

Description

The B57237S479M is a thermistor manufactured by EPCOS (now part of TDK). It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. It is designed for temperature sensing, control, and compensation applications.

Applications:

  • Temperature Sensing: Used for accurate temperature measurement in various electronic devices and systems.
  • Temperature Compensation: Employed in circuits to compensate for temperature-related variations in other components.
  • Overheating Protection: Utilized to detect and protect against overheating in electronic equipment.
  • Temperature Control: Found in temperature control systems to maintain a desired temperature range.
  • Automotive Applications: Applied in automotive systems for temperature sensing and control.

Features:

  • NTC Thermistor: Features a negative temperature coefficient, providing a predictable change in resistance with temperature.
  • High Sensitivity: Offers high sensitivity to temperature changes, enabling accurate temperature measurement.
  • Fast Response Time: Provides a fast response time, allowing for quick detection of temperature variations.
  • Small Size: Available in a small size, suitable for compact electronic designs.
  • Wide Temperature Range: Operates over a wide temperature range, accommodating various operating conditions.
  • Robust Construction: Designed with robust construction for reliable performance in harsh environments.

Benefits:

  • Accurate Temperature Measurement: Provides accurate temperature measurement with its high sensitivity.
  • Reliable Temperature Control: Enables reliable temperature control with its predictable temperature characteristics.
  • Effective Overheating Protection: Protects against overheating with its ability to quickly detect temperature changes.
  • Easy Integration: Simplifies system design with its small size and robust construction.
  • Versatile Applications: Suitable for a wide range of temperature sensing, control, and compensation applications.

Additional Details:

The B57237S479M is designed to meet the demanding requirements of various temperature-sensitive applications. Its high sensitivity, fast response time, and robust construction make it an excellent choice for accurate and reliable temperature sensing and control. The thermistor is commonly used in applications where precise temperature management is critical.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2645 $58.1900
535+ $0.2171 $116.1485
825+ $0.2102 $173.4150
1,140+ $0.2033 $231.7620
1,475+ $0.1964 $289.6900
1,965+ $0.1767 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess