EN
  • EN
  • DE

B59751C120A70

Part No B59751C120A70
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Thermistor PTC 50Ohm ±25% 2-Pin Radial Cardboard strip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 992087-B59751C120A70
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B59751C120A70 CAD Model

Description

The B59751C120A70 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK), primarily designed for overcurrent protection and self-regulating heating applications. PTC thermistors exhibit a sharp increase in resistance when a certain temperature (the switching temperature) is reached, making them ideal for protecting circuits from excessive current flow and for creating self-limiting heaters.

Applications

  • Overcurrent protection: Protects electronic circuits from excessive current flow, acting as a resettable fuse.
  • Self-regulating heaters: Provides a self-limiting heating function in various appliances and devices.
  • Motor overload protection: Protects motors from overheating due to overload conditions.
  • Short-circuit protection: Safeguards circuits from damage caused by short circuits.
  • Telecommunications equipment: Used in telecommunications equipment for protection and control.

Features

  • PTC characteristic: Resistance increases sharply above the switching temperature.
  • Self-resetting: Automatically resets after the overcurrent or overtemperature condition is removed.
  • Fast response time: Reacts quickly to changes in current or temperature.
  • Compact size: Allows for easy integration into electronic devices.
  • High reliability: Offers stable and dependable performance over a wide range of operating conditions.

Benefits

  • Enhanced circuit protection: Provides reliable protection against overcurrent and short circuits.
  • Improved safety: Reduces the risk of fire and damage caused by excessive current flow.
  • Extended equipment life: Protects sensitive electronic components from damage.
  • Reduced maintenance costs: Eliminates the need to replace fuses after overcurrent events.
  • Simplified circuit design: Simplifies the design of protection circuits.

Additional Details

The B59751C120A70’s key parameters include its switching temperature, resistance at 25°C, maximum voltage, and operating temperature range; consult the device datasheet for the specific values. When the current through the PTC thermistor exceeds a predetermined level, the thermistor heats up, and its resistance rapidly increases, limiting the current flow. Once the fault condition is resolved, the thermistor cools down, and its resistance returns to a low value, allowing normal operation to resume. This self-resetting capability is a key advantage of PTC thermistors. The device is designed for robust performance and long life. EPCOS (TDK) thermistors are known for their consistent quality and reliability, making them suitable for many applications where overcurrent and overtemperature protection are required.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4468 $51.3820
275+ $0.3666 $100.8150
425+ $0.3552 $150.9600
585+ $0.3437 $201.0645
755+ $0.3322 $250.8110
1,010+ $0.2979 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess