EN
  • EN
  • DE

B72214S271K151V87

Part No B72214S271K151V87
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967124-B72214S271K151V87
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72214S271K151V87 CAD Model

Description

The B72214S271K151V87 is a metal oxide varistor (MOV) manufactured by EPCOS, now part of TDK. MOVs are voltage-dependent resistors used to protect electronic circuits from transient voltage surges, such as those caused by lightning, inductive load switching, or electrostatic discharge (ESD).

Applications:

  • Power supplies
  • Surge protection devices (SPDs)
  • Industrial equipment
  • Consumer electronics
  • Telecommunications equipment

Features:

  • Metal Oxide Varistor (MOV): Provides overvoltage protection by clamping voltage spikes.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Fast Response Time: Quickly responds to voltage transients.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • UL Recognized: Meets safety standards for surge protection components.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Protection against overvoltage: Prevents damage to sensitive electronic components.
  • Improved system reliability: Reduces downtime due to voltage surges.
  • Enhanced safety: Protects equipment and personnel from electrical hazards.
  • Cost-effective solution: Provides reliable surge protection at a reasonable cost.
  • Easy to integrate: Simple to incorporate into existing circuits.

Additional Details:

The B72214S271K151V87 has a typical varistor voltage of 270V. It is designed to clamp voltage spikes, protecting sensitive electronic components from damage. Its high surge current capability makes it suitable for various applications. The varistor is recognized under UL 1449 standard, ensuring it meets safety standards for surge protection components. The datasheet from EPCOS (TDK) provides detailed electrical characteristics, surge current ratings, clamping voltage characteristics, and mechanical dimensions, which are essential for effective integration and design. The B72214S271K151V87 is commonly used in applications where protection against voltage surges is required, such as power supplies, consumer electronics, and industrial equipment.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess