The RC0805JR070RLS is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications and is commonly used in a wide variety of electronic circuits. The '0805' designation refers to the physical dimensions of the resistor, indicating it is an 0805 size (0.08 inches long and 0.05 inches wide).
Applications:
- Consumer electronics
- Industrial equipment
- Telecommunications
- Medical devices
- Automotive electronics
- Power supplies
- Control circuits
- Signal conditioning circuits
- LED lighting
- Instrumentation
Features:
- 0805 Chip Resistor
- Thick Film Technology
- 7 Ohm Resistance Value
- 5% Tolerance
- 75V Voltage Rating
- RoHS Compliant
- Surface Mount Device (SMD)
- High Reliability
- Small Size
- Suitable for reflow soldering
Benefits:
- Compact size allows for high-density circuit designs.
- Provides a stable and reliable resistance value for accurate circuit operation.
- 5% tolerance ensures acceptable performance in a wide range of applications.
- RoHS compliance ensures environmental friendliness and compliance with regulations.
- Surface mount design simplifies assembly and reduces manufacturing costs.
- Suitable for automated assembly processes.
- Wide operating temperature range enables use in various environmental conditions.
Additional Details:
The RC0805JR070RLS resistor has a power rating of 0.125W (1/8W). The operating temperature range is typically -55°C to +155°C. The resistor is constructed using a thick film resistive element on an alumina substrate. The terminations are made of nickel barrier with a solder finish to ensure good solderability. It is packaged on tape and reel for automated assembly. The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. This resistor is designed for reflow soldering processes and is not suitable for wave soldering. The recommended soldering profile should follow industry standards to ensure proper solder joint formation and prevent damage to the component.