EN
  • EN
  • DE

B78108S1184J000

Part No B78108S1184J000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 180UH 270MA 3 OHM TH / 180 µH Unshielded Drum Core, Wirewound Inductor 270 mA 3Ohm Max Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr EPCOS - TDK Electronics
Series BC
Package Tape & Reel (TR),Cut Tape (CT)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 180 µH
Tolerance ±5%
Current Rating (Amps) 270 mA
Shielding Unshielded
DC Resistance (DCR) 3Ohm Max
Q @ Freq 70 @ 796kHz
Frequency - Self Resonant 3.9MHz
Inductance Frequency - Test 796 kHz
Mounting Type Through Hole
Package / Case Axial
Dimension 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 495-5554-6-ND,495-5554-1,495-5554-2,495-5554-6INACTIVE,495-5554-6,B78108S1184J,B78108S1184J-ND
Standard Package 5,000
Win Source Part Number 1029182-B78108S1184J000
Ultra Librarian 3D Model Ultra Librarian B78108S1184J000 CAD Model

Description

The BC series drum core, wirewound inductors are ideal for use in a variety of electronic applications.

  • Type: Unshielded
  • Inductance: 180 µH
  • Tolerance: ±5%
  • Core Material: Ferrite
  • Q @ Freq: 70 @ 796kHz
  • Frequency Self-Resonant: 3.9MHz
  • DC Resistance (DCR): 3Ohm Max
  • Package/Case Type: Axial
  • Mounting Type: Through-Hole
  • Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
  • Current Rating: 270 mA
  • Alternative Parts: NLV32T-181J-EF, NLV32T-181J-PF, NLV32T-181J-EFD, 78F181J-RC, LQH32MN181J23L, CM453232-181JL

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess