EN
  • EN
  • DE

B82442A1334K

Part No B82442A1334K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Ind General Purpose Chip Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 140mA 2220 Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2220
Case Code (Imperial) 2220
Case / Package 5650
Composition Wirewound
Core Material Ferrite
Current Rating 140 mA
DC Current 140 mA
DC Resistance (DCR) 3.92 Ω
Depth 5.3 mm
Height 3 mm
Inductance 330 µH
Inductance Tolerance 10 %
Lead Free Yes
Length 5.6 mm
Max DC Current 140 mA
Maximum Operating Temperature 150 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Q Factor 20
Radiation Hardening No
Ratings AEC-Q200
REACH SVHC No SVHC
Resistance 3.92 Ω
RoHS Compliant
Self Resonant Frequency 3.2 MHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 796 kHz
Tolerance 10 %
Weight 480.014126 mg
Width 5.0038 mm
Win Source Part Number 1047959-B82442A1334K
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82442A1334K CAD Model

Description

The EPCOS (TDK) B82442A1334K is a wirewound fixed inductor with a 330μH inductance and 10% tolerance.

  • Inductance: 330μH
  • Tolerance: 10%
  • DC Current Rating: 140mA
  • DC Resistance: 3.92Ω
  • Shielding: Unshielded
  • Self-Resonant Frequency: 3.2MHz
  • Mounting: SMD/SMT
  • Case/Package: 5650 (2220)
  • AEC-Q200 Rated: Yes
  • Core Material: Ferrite
  • RoHS Compliant: Yes
  • Applications: Power supplies, filters, and RF circuits

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9954 $59.7240
145+ $0.8168 $118.4360
220+ $0.7913 $174.0860
305+ $0.7658 $233.5690
395+ $0.7403 $292.4185
525+ $0.6637 $348.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess