EN
  • EN
  • DE

FA-128 48.000MHZ

Part No FA-128 48.000MHZ
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 730884-FA-128 48.000MHZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FA-128 48.000MHZ CAD Model

Description

The FA-128 48.000MHZ is a crystal oscillator manufactured by Epson Company. It is a compact and high-precision timing device used in various electronic applications to provide a stable and accurate clock signal. This oscillator is known for its reliability and performance in demanding environments.

Applications

  • Microcontroller clock sources
  • Communication devices (e.g., WLAN, Bluetooth)
  • Real-time clocks (RTC)
  • Audio and video equipment
  • Industrial control systems

Features

  • Frequency: 48.000 MHz
  • Package Size: Small form factor (typically 2.5 x 2.0 mm)
  • Operating Temperature Range: -40°C to +85°C
  • Frequency Stability: ±30 ppm (parts per million)
  • Supply Voltage: 1.8V to 3.3V (depending on the model)
  • Low Power Consumption: Optimized for battery-powered devices
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly lines
  • RoHS Compliant: Complies with environmental standards

Benefits

  • High Accuracy: Provides a precise clock signal for reliable system timing.
  • Stable Performance: Maintains stable frequency over a wide temperature range.
  • Compact Size: Saves valuable board space in small electronic devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simplifies circuit design and assembly.
  • Reliable Operation: Epson's quality ensures consistent performance and long lifespan.

Additional Details

The FA-128 48.000MHZ crystal oscillator uses a quartz crystal element to generate a highly stable frequency. The oscillator circuit includes components to compensate for temperature variations, ensuring consistent performance over the specified operating temperature range. The small package size makes it ideal for compact devices such as smartphones, wearables, and IoT devices. It is available in various voltage options to suit different application requirements.

Epson's FA-128 series is a widely used and trusted solution for timing applications, offering a balance of performance, size, and power consumption. It is suitable for both high-volume consumer electronics and industrial applications where precision timing is crucial.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess