EN
  • EN
  • DE

MN101C427SW

Part No MN101C427SW
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 711284-MN101C427SW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MN101C427SW CAD Model

Description

The MN101C427SW is a microcontroller unit (MCU) manufactured by Epson. This MCU is part of the Epson MN101C series, designed for a range of embedded applications requiring efficient processing and low power consumption.

Applications

  • Consumer electronics (e.g., remote controls, toys)
  • Industrial control systems
  • Automotive applications (e.g., dashboard controls)
  • Home appliances
  • Medical devices

Features

  • 16-bit CPU core
  • Low power consumption
  • On-chip memory (ROM and RAM)
  • Various peripheral interfaces (e.g., UART, SPI, I2C)
  • Timers and counters
  • ADC (Analog-to-Digital Converter)
  • Operating voltage range: typically 2.7V to 5.5V

Benefits

  • Efficient Processing: The 16-bit CPU core provides sufficient processing power for a wide range of embedded applications.
  • Extended Battery Life: Low power consumption minimizes energy usage, extending battery life in portable devices.
  • Reduced System Cost: On-chip memory eliminates the need for external memory components, reducing system cost and complexity.
  • Flexible Interface Options: Various peripheral interfaces enable easy connection to external sensors, actuators, and communication devices.
  • Precise Timing Control: Timers and counters provide accurate timing control for real-time applications.

Additional Details

The MN101C427SW microcontroller integrates a 16-bit CPU core, on-chip memory, and various peripheral interfaces into a single package. The CPU core executes instructions from the on-chip ROM and uses the on-chip RAM for data storage. The peripheral interfaces allow the microcontroller to communicate with external devices, such as sensors, actuators, and communication modules. The ADC converts analog signals from sensors into digital values that can be processed by the CPU. The microcontroller is typically programmed using C or assembly language. Refer to the Epson datasheet for detailed specifications, pinout diagrams, and programming information.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess