EN
  • EN
  • DE

RX-8025SA

Part No RX-8025SA
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP14
Manufacturer Epson Company
Win Source Part Number 759888-RX-8025SA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-8025SA CAD Model

Description

The RX-8025SA is a low-power Real-Time Clock (RTC) module manufactured by Epson. It's designed to provide accurate timekeeping in a wide range of applications, especially those requiring minimal power consumption. This RTC integrates a 32.768 kHz crystal unit, eliminating the need for an external crystal and simplifying circuit design.

Applications

  • Industrial Control Systems: Maintaining accurate timestamps for data logging and event recording.
  • Metering Devices: Providing accurate time for energy and water meters.
  • Point-of-Sale (POS) Terminals: Time and date stamping for transactions.
  • Consumer Electronics: Use in devices like digital cameras, audio players, and other portable electronics where accurate timekeeping is essential.
  • Automotive Systems: Integration into car navigation and telematics systems.

Features

  • Low Power Consumption: Designed for battery-powered applications, extending battery life.
  • Integrated Crystal: Built-in 32.768 kHz crystal unit eliminates the need for external components, simplifying the design process.
  • I2C Interface: Uses a standard I2C serial interface for easy communication with microcontrollers.
  • Alarm Function: Programmable alarm function to trigger events at specific times.
  • Timer Function: Built-in timer with interrupt capability.
  • Automatic Backup Switchover: Supports automatic switchover to a backup battery in case of main power failure.
  • Operating Voltage: Wide operating voltage range to accommodate various battery types.

Benefits

  • Accurate Timekeeping: Provides precise time and date information, ensuring reliable operation of time-sensitive applications.
  • Simplified Design: Integrated crystal reduces component count and simplifies PCB layout.
  • Extended Battery Life: Low power consumption minimizes battery drain, increasing the operational lifespan of battery-powered devices.
  • Easy Integration: Standard I2C interface allows for straightforward communication with a wide range of microcontrollers.
  • Increased Reliability: Automatic backup switchover ensures continuous timekeeping even during power outages.

Additional Details

The RX-8025SA operates within a specified voltage range (typically 1.8V to 5.5V), making it compatible with various battery types and power supply configurations. The I2C interface supports standard and fast modes for data transfer. It typically comes in a small surface-mount package, making it suitable for compact electronic designs. The operating temperature range is usually specified to cover industrial applications. Key registers within the device allow for setting and retrieving the current time, date, alarm settings, and control functions. Careful consideration should be given to the selection of backup battery to ensure sufficient capacity for the required backup duration.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess