EN
  • EN
  • DE

SG-710ECK 66.0000

Part No SG-710ECK 66.0000
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0637+
Reference case N/A
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716171-SG-710ECK 66.0000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-710ECK 66.0000 CAD Model

Description

The SG-710ECK 66.0000 is a crystal oscillator manufactured by Epson Company. This oscillator provides a stable and accurate clock signal at a frequency of 66.0000 MHz. It's designed for applications requiring a precise timing reference, such as microcontrollers, communication systems, and digital signal processing.

Applications

  • Microcontrollers: Providing a clock signal for microcontroller operation.
  • Communication Systems: Used in communication systems for timing synchronization.
  • Digital Signal Processing (DSP): Used in DSP applications for precise timing control.
  • FPGA and CPLD: Providing a clock source for programmable logic devices.
  • Real-Time Clocks (RTC): Used in real-time clock circuits for accurate timekeeping.

Features

  • 66.0000 MHz Frequency: Provides a stable and accurate clock signal at 66.0000 MHz.
  • CMOS Output: Features a CMOS output for compatibility with digital circuits.
  • Low Jitter: Offers low jitter performance, ensuring signal integrity.
  • High Stability: Provides high frequency stability over temperature and voltage variations.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • Small Package: Available in a small surface-mount package for easy PCB assembly.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.

Benefits

  • Precise Timing: Provides a stable and accurate clock signal for precise timing control.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Easy Integration: CMOS output allows for easy integration with digital circuits.

Additional Details

The SG-710ECK 66.0000 typically requires a bypass capacitor to filter noise from the power supply. The capacitor should be placed close to the power supply pin of the oscillator. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and package dimensions. This component is an essential timing reference in many digital electronic systems. The exact package type should be verified in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess