EN
  • EN
  • DE

Q325310110305 SG-531P 16 MHZ C

Part No Q325310110305 SG-531P 16 MHZ C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Custom Parts (N - R)
Description Oscillator, Spxo, SG-531P, 16 Mhz, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 50 pF
Frequency 16 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.005 %
Load Capacitance 50 pF
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Number of Pins 4
Operating Supply Voltage 5 V
REACH SVHC Unknown
Rise Time 8 ns
RoHS Compliant
Win Source Part Number 1175354-Q325310110305 SG-531P 16 MHZ C
Categories Custom Parts
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q325310110305 SG-531P 16 MHZ C CAD Model

Description

The Q325310110305 SG-531P 16 MHZ C is a custom part manufactured by Epson Electronics America Inc-Semiconductor Div.

  • Capacitance: 50 pF
  • Frequency: 16 MHz
  • Supply and Demand: limited
  • RoHS Compliant: yes
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.005%
  • Rise Time: 8 ns
  • Maximum Supply Voltage: 5.5V
  • Minimum Supply Voltage: 4.5V
  • Operating Temperature Range: between -20 °C and 70 °C

You May Also Be Interested in

Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess