EN
  • EN
  • DE

RTC-4574SA(R4574)

Part No RTC-4574SA(R4574)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184988-RTC-4574SA(R4574)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-4574SA(R4574) CAD Model

Description

The RTC-4574SA(R4574) is a real-time clock (RTC) module manufactured by Epson. It's designed to provide accurate timekeeping functionality for a wide range of electronic devices. The primary function of this RTC module is to maintain accurate time and date information, even when the main power supply is unavailable. This is especially important in embedded systems, industrial equipment, and consumer electronics.

Applications:

  • Embedded Systems: Provides accurate time and date information for embedded applications.
  • Industrial Control Systems: Used for time-stamping events, scheduling tasks, and maintaining accurate logs.
  • Point of Sale (POS) Systems: Ensures accurate transaction times and manages daily operations.
  • Consumer Electronics: Integrated into devices like digital cameras, media players, and gaming consoles for time and date functions.
  • Medical Devices: Ensures precise timing for data recording and patient monitoring.
  • Automotive Electronics: Utilized in vehicle systems for time-based functions and data logging.

Features:

  • Low Power Consumption: Optimized to minimize power usage, extending the battery life of the backup power source.
  • I2C Interface: Simplifies communication and integration with microcontrollers and other system components.
  • Integrated Crystal Oscillator: Contains a built-in crystal oscillator for accurate and stable timekeeping.
  • Battery Backup Function: Automatically switches to battery power during main power failures, preserving time and date.
  • Alarm Function: Allows for setting alarms based on specific time or date events.
  • Clock and Calendar: Tracks seconds, minutes, hours, day, date, month, and year with automatic leap year correction.

Benefits:

  • Accurate Timekeeping: Provides reliable and precise time information for critical applications.
  • Extended Battery Life: Minimizes power consumption, prolonging the lifespan of backup power sources.
  • Simplified Integration: The I2C interface facilitates easy incorporation into various systems.
  • Data Integrity: Maintains time and date information during power outages, preventing data loss.
  • Reduced Complexity: Integrates all necessary components for real-time clock functionality into a single module.

Additional Details:

The RTC-4574SA(R4574) typically operates within a specified voltage range (e.g., 1.8V to 5.5V) and is available in a compact surface-mount package. This makes it easy to integrate into PCB designs. Detailed specifications, including timing characteristics, register maps, and application notes, can be found in the product datasheet. It's designed to withstand a wide range of operating temperatures, making it suitable for use in diverse environments. The I2C address is usually fixed or configurable via external pins, depending on the specific implementation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess