EN
  • EN
  • DE

RX-8025T/UB

Part No RX-8025T/UB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 303416-RX-8025T/UB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RX-8025T/UB CAD Model

Description

The RX-8025T/UB is a real-time clock (RTC) module manufactured by Epson. It is a variant of the RX-8025T series, offering similar functionality with potential differences in packaging or specific features. It's designed to provide accurate timekeeping for various applications, integrating a 32.768 kHz crystal oscillator for precision. The '/UB' suffix likely indicates a specific package type or feature set variation within the RX-8025T family.

Applications

  • Industrial automation: Used for precise time-stamping of events and process control.
  • Data loggers: Provides accurate time information for recorded data.
  • Smart meters: Ensures accurate timekeeping for energy consumption measurement and billing.
  • Medical devices: Integrated into medical equipment for time-critical operations and data recording.
  • Network devices: Provides accurate time synchronization for network operations.

Features

  • Integrated 32.768 kHz crystal oscillator: Provides accurate time base.
  • I2C interface: Enables simple communication with microcontrollers.
  • Low power operation: Extends battery life in portable applications.
  • Compact package: Allows for integration into small form-factor devices.
  • Wide operating voltage range: Provides flexibility in system design.
  • Temperature compensation: Enhances accuracy across a wide temperature range.
  • Backup battery support: Maintains timekeeping during power outages.
  • Alarm function: Allows for programmable alarms based on time and date.
  • Timer function: Provides a programmable countdown timer.

Benefits

  • Precise timekeeping: Delivers reliable and accurate time information.
  • Simplified design: Integrates all necessary components for real-time clock functionality.
  • Energy efficiency: Minimizes power consumption for battery-powered devices.
  • Easy integration: Standard I2C interface simplifies interfacing with microcontrollers.
  • Increased reliability: Backup battery function ensures continuous operation.

Additional Details

The RX-8025T/UB typically operates within a voltage range of 1.8V to 5.5V. The I2C interface is used for communication and data transfer. The module is generally available in a small surface-mount package. The operating temperature range usually spans from -40°C to +85°C. The integrated temperature compensation mechanism reduces the impact of temperature variations on timekeeping accuracy. The device includes a set of registers that are accessible through the I2C interface, allowing for reading and writing time and date information, as well as configuring the alarm and timer functions. The backup battery input allows connecting a battery to keep the clock running when the main power is off.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3162 $52.6480
95+ $1.0800 $102.6000
145+ $1.0463 $151.7135
200+ $1.0125 $202.5000
260+ $0.9788 $254.4880
345+ $0.8775 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess