EN
  • EN
  • DE

SG-645PCP 8.192000MHZC

Part No SG-645PCP 8.192000MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189352-SG-645PCP 8.192000MHZC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-645PCP 8.192000MHZC CAD Model

Description

The SG-645PCP 8.192000MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a precision timing component that generates a stable clock signal at a frequency of 8.192000 MHz. This oscillator is designed for a wide range of electronic applications where accurate and reliable timing is critical.

Applications

  • Microcontroller clock source
  • Real-time clock (RTC) applications
  • Communication devices (e.g., UART, SPI)
  • Data acquisition systems
  • Consumer electronics

Features

  • Frequency: 8.192000 MHz
  • Package: Surface Mount Device (SMD) for automated assembly.
  • Operating Temperature Range: Specified for a wide temperature range to ensure reliable operation in various environments.
  • Supply Voltage: Designed to operate with standard supply voltages (e.g., 3.3V, 5V) for easy integration.
  • Frequency Stability: High frequency stability over temperature variations for precise timing.
  • Low Jitter: Minimal phase jitter to maintain signal integrity in sensitive applications.
  • Output Waveform: CMOS output, compatible with digital logic circuits.
  • Low Power Consumption: Optimized for low power consumption, suitable for battery-powered or energy-efficient systems.

Benefits

  • Accurate Timing: Provides a highly accurate and stable clock signal for reliable system operation.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • Robust Performance: Operates reliably over a wide temperature range, ensuring consistent performance in harsh environments.
  • Easy Integration: Compatible with standard digital logic circuits, simplifying the design process.
  • Reduced System Cost: Integrated design minimizes the need for external components, lowering overall system costs.
  • Improved System Reliability: High stability and low jitter contribute to improved system reliability and reduced errors.

Additional Details

The SG-645PCP series offers a range of frequency options to meet specific application requirements. The device is typically housed in a ceramic package, providing excellent environmental protection and long-term stability. Designers should refer to the manufacturer's datasheet for detailed specifications, including frequency tolerance, aging characteristics, and output load capacitance. The SMD package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. Careful attention to the datasheet specifications is essential for ensuring proper circuit design and optimal performance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess