EN
  • EN
  • DE

SLA907FF1F

Part No SLA907FF1F
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001882-SLA907FF1F
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA907FF1F CAD Model

Description

The SLA907FF1F is a unipolar 4-channel high-side driver IC designed for various applications requiring controlled power distribution and switching. Manufactured by Epson Electronics America Inc., this driver IC offers robust protection features and efficient power management, making it suitable for demanding industrial and automotive environments.

Applications

  • Automotive Lighting: Used for driving LED headlights, tail lights, and indicator lights.
  • Industrial Automation: Employed in controlling solenoid valves, relays, and small motors in automated systems.
  • Motor Control: Drives small DC motors in applications such as robotics and power tools.
  • Power Distribution: Enables controlled power distribution in electronic systems, providing overcurrent and overvoltage protection.

Features

  • 4-Channel High-Side Driver: Provides four independent high-side driver channels for versatile control.
  • Overcurrent Protection: Integrated overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Protects the IC and connected loads from overvoltage conditions.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage from overheating.
  • Diagnostic Feedback: Offers diagnostic feedback for fault detection and system monitoring.

Benefits

  • Enhanced Reliability: Robust protection features ensure reliable operation in harsh environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Efficient Power Management: Optimizes power distribution and reduces energy consumption.
  • Improved Safety: Protects against overcurrent, overvoltage, and thermal overload, enhancing system safety.

Additional Details

The SLA907FF1F typically operates within a specific voltage range (e.g., 7V to 35V) and is designed to handle specific current loads per channel (e.g., up to 1A). It often comes in a compact package, such as a TSSOP or QFN, suitable for surface mount assembly. The IC's diagnostic feedback can be used to monitor the status of each channel and detect any faults, allowing for quick troubleshooting and maintenance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess