EN
  • EN
  • DE

SLA919F1E

Part No SLA919F1E
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 325571-SLA919F1E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA919F1E CAD Model

Description

The SLA919F1E is a display driver IC developed by Epson Electronics America Inc-Semiconductor Div. It is engineered to control and manage LCD displays, ensuring high-quality visual output in a variety of electronic devices. The driver IC is designed to interface with different types of LCD panels and provide the necessary signals for pixel activation and color control.

Applications

  • Mobile Devices: Smartphones and tablets
  • Wearable Technology: Smartwatches and fitness trackers
  • Consumer Electronics: Digital cameras and portable gaming devices
  • Automotive Displays: Instrument panels and infotainment systems
  • Industrial Equipment: Control panels and diagnostic displays

Features

  • High-Resolution Support: Capable of driving high-resolution LCD panels for sharp and detailed images.
  • Low Power Consumption: Optimizes power usage to extend battery life in portable devices.
  • Gamma Correction: Implements gamma correction to enhance color accuracy and visual fidelity.
  • Built-in Memory: Includes integrated memory for storing display data and reducing the need for external memory.
  • Flexible Interface Options: Supports multiple interface standards such as SPI, I2C, and parallel interfaces for versatile integration.
  • Compact Package: Available in a small form factor package to minimize board space requirements.

Benefits

  • Enhanced Display Quality: Delivers vibrant and clear images with accurate color reproduction.
  • Extended Battery Life: Low power consumption allows for longer usage times in battery-powered devices.
  • Simplified System Design: Integrated memory and flexible interface options streamline circuit design.
  • Improved Integration: Compact package and versatile interfaces facilitate easier integration into diverse systems.
  • Reliable Performance: Designed for stable and consistent operation across a range of environmental conditions.

Additional Details

The SLA919F1E operates on a supply voltage typically ranging from 1.8V to 3.3V. It incorporates protection mechanisms against electrostatic discharge (ESD) to ensure robustness and reliability. The device also features adjustable settings for brightness and contrast, allowing for customized display configurations. Detailed specifications, including timing characteristics and electrical parameters, can be found in the product datasheet. Proper thermal management is recommended to maintain optimal performance and longevity. Specific LCD panel compatibility should be verified with the manufacturer’s documentation.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess