The TG-5006CG-10V 26MHZ is a temperature-compensated crystal oscillator (TCXO) manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a highly stable and accurate clock signal at a frequency of 26 MHz. TCXOs are used in applications requiring precise timing and frequency control, where variations in temperature can affect the performance of standard crystal oscillators. The TG-5006CG-10V uses internal compensation circuitry to minimize frequency drift over a wide temperature range.
Applications
- GPS receivers
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Mobile phones
- Real-time clocks (RTCs)
- Navigation systems
Features
- 26 MHz output frequency
- Temperature-compensated crystal oscillator (TCXO) design
- High frequency stability over a wide temperature range
- Low power consumption
- Compact SMD package
Benefits
- Accurate and stable clock signal for precise timing
- Reduced frequency drift due to temperature variations
- Improved performance of time-sensitive applications
- Extended battery life in portable devices due to low power consumption
- Simplified integration into compact electronic designs
Additional Details
The TG-5006CG-10V 26MHZ TCXO operates on a supply voltage of typically 1.8V or 3.3V, depending on the specific configuration. The frequency stability is typically specified in parts per million (ppm) over the operating temperature range, which is commonly -40°C to +85°C. The device uses a surface-mount package (SMD) for automated assembly on printed circuit boards. Epson provides detailed specifications for the oscillator, including frequency tolerance, aging characteristics, and output waveform characteristics. The device adheres to RoHS compliance standards. The crystal oscillator has fast start up time. The load capacitance is specified.