EN
  • EN
  • DE

BMR6154115/11

Part No BMR6154115/11
Manufacturer Ericsson
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228206-BMR6154115/11
Categories Custom Parts
Manufacturer Ericsson
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMR6154115/11 CAD Model

Description

The Ericsson BMR6154115/11 is a high-efficiency digital DC-DC isolated converter. It's designed for demanding applications in the intermediate bus architecture (IBA), offering a regulated output voltage. These converters are typically used in telecom and data center environments where efficient power conversion and isolation are critical.

Applications:

  • Telecom Infrastructure: Powering radio base stations, microwave links, and other telecom equipment.
  • Data Centers: Supplying power to servers, storage systems, and network switches.
  • Industrial Automation: Providing isolated power for control systems, PLCs, and instrumentation.
  • Networking Equipment: Powering routers, switches, and other network devices.
  • Power over Ethernet (PoE) applications: Delivering isolated power for PoE devices.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, reducing heat dissipation and energy consumption.
  • Isolated Output: Provides galvanic isolation between input and output, enhancing safety and reducing noise.
  • Digital Control: Enables advanced monitoring, control, and configuration via digital interfaces.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in various power systems.
  • Remote On/Off Control: Allows for remote control of the converter's operation, enabling power management and sequencing.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, preventing damage to downstream components.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating, preventing thermal damage.
  • Short-Circuit Protection (SCP): Protects the converter from damage caused by short circuits.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs due to the high efficiency design.
  • Enhanced System Reliability: Provides stable and reliable power, improving the overall reliability of the system.
  • Simplified System Design: Simplifies power system design by providing an isolated and regulated power source.
  • Increased System Flexibility: Offers a wide input voltage range and remote control capabilities, increasing system flexibility.
  • Robust Protection Features: Provides comprehensive protection features, safeguarding the converter and downstream components from damage.
  • Reduced Heat Dissipation: Minimizes heat dissipation, reducing the need for external cooling and improving system performance.

Additional Details:

Specific specifications, such as input voltage range, output voltage, output current, isolation voltage, and operating temperature range, should be obtained from the official Ericsson datasheet for the BMR6154115/11. These converters often incorporate PMBus or other digital communication interfaces for monitoring and control. Also, check for the latest revisions of the datasheet for the most up-to-date specifications.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess