EN
  • EN
  • DE

F59L1G81LA-25T

Part No F59L1G81LA-25T
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823079-F59L1G81LA-25T
Ultra Librarian 3D Model Ultra Librarian F59L1G81LA-25T CAD Model

Description

The F59L1G81LA-25T is a 1G-bit Quad SPI Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). It is designed for applications requiring non-volatile storage with fast read and write speeds. This memory is commonly used in embedded systems, IoT devices, and various industrial and consumer electronics applications.

Applications

  • Embedded systems: Used to store firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • IoT devices: Stores application code, sensor data, and network configuration information in IoT devices.
  • Consumer electronics: Found in set-top boxes, digital cameras, and other consumer devices for storing user data and application software.
  • Industrial control systems: Stores program code and configuration parameters in industrial automation equipment.

Features

  • 1G-bit density: Provides ample storage capacity for various applications.
  • Quad SPI interface: Enables high-speed data transfer rates.
  • Standard SPI interface: Supports compatibility with traditional SPI controllers.
  • Serial interface: Reduces pin count and simplifies board layout.
  • Page program: Allows for efficient writing of data in page-sized blocks.
  • Sector erase: Enables selective erasure of memory sectors.
  • Low power consumption: Extends battery life in portable applications.

Benefits

  • Fast data access: Quad SPI interface provides high-speed read and write performance.
  • Flexible storage solution: Sector erase allows for efficient data management.
  • Simplified system design: Serial interface reduces pin count and board complexity.
  • Extended battery life: Low power consumption makes it suitable for battery-powered devices.
  • High reliability: Designed and manufactured to meet stringent quality and reliability standards.

Additional Details

The F59L1G81LA-25T operates at a maximum clock frequency of 104 MHz in Quad SPI mode and 50 MHz in standard SPI mode. It requires a supply voltage of 2.7V to 3.6V. The operating temperature range is typically -40°C to +85°C. The package type is SOP (Small Outline Package). Detailed timing characteristics, electrical specifications, and package dimensions can be found in the official ESMT datasheet for this part number.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,519 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess