EN
  • EN
  • DE

12SWS3618

Part No 12SWS3618
Manufacturer Essentra Components
Catalog Washers - Bushing, Shoulder
Description SHOULDER WASHER .406 ID 1.000  /  Shoulder Washer 0.125" (3.18mm) Thick Nylon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Essentra Components
Series MicroPlastics, SW
Package Bulk
Diameter - Inside 0.406" (10.31mm)
Diameter - Outside 1.000" (25.40mm) 1"
Diameter - Shoulder 0.625" (15.88mm) 5/8"
Thickness - Overall 0.125" (3.18mm)
Length - Below Head 0.125" (3.18mm) 1/8"
Material Nylon
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 500
Win Source Part Number 1104850-12SWS3618
Ultra Librarian 3D Model Ultra Librarian 12SWS3618 CAD Model

Description

The MicroPlastics SW series washer is a high-quality hardware accessory, perfect for use in electronic components.

  • Material: Nylon
  • Thickness: 0.125 inches
  • Outside Diameter: 1.000 inches
  • Inside Diameter: 0.406 inches
  • Length Below Head: 0.125 inches
  • Package Type: Bulk
  • Standard Package: 500
  • Shoulder Diameter: 0.625 inches
  • Manufacturer: Essentra Components

You May Also Be Interested in

BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Bivar Inc.
Need more? Email Us
Panduit Corp
Need more? Email Us
Bivar Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
Switchcraft Inc.
Lowest to $0.3213
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess