EN
  • EN
  • DE

BP1166A

Part No BP1166A
Manufacturer Essentra Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998657-BP1166A
Categories OEM Parts(A-B)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BP1166A CAD Model

Description

The BP1166A is a component manufactured by Essentra Components, generally classified as a cable gland or a similar cable management product. Essentra specializes in providing a wide variety of essential components, and the BP1166A likely serves a specific purpose in securing, protecting, or routing cables in electronic or mechanical assemblies.

Applications

  • Securing Cables in Enclosures
  • Providing Strain Relief for Cables
  • Protecting Cables from Abrasion and Damage
  • Routing Cables Through Panels or Walls

Features

  • Durable Material Construction: Likely made from nylon or a similar robust plastic.
  • Easy Installation: Designed for quick and straightforward assembly.
  • Secure Cable Retention: Provides a firm grip on the cable to prevent pull-out.
  • Vibration Resistance: Withstands vibration without loosening.
  • Available in Various Sizes: Accommodates different cable diameters.

Benefits

  • Improved Cable Management: Organizes and secures cables for a cleaner and more efficient setup.
  • Enhanced Cable Protection: Prevents damage to cables, extending their lifespan.
  • Increased Safety: Reduces the risk of electrical hazards by properly securing cables.
  • Reduced Downtime: Prevents cable failures that can lead to equipment downtime.
  • Cost Savings: Extends cable life and reduces maintenance costs.

Additional Details

The BP1166A cable gland or similar component typically features a threaded body for easy mounting into a panel or enclosure. It might include a sealing ring or grommet to provide a watertight or dust-tight seal. The specific dimensions and material properties are essential for selecting the correct component for a given application. Essentra provides detailed datasheets with specifications on dimensions, materials, and environmental ratings. The component may also be designed to meet specific industry standards for cable management and safety.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess