EN
  • EN
  • DE

GAP-7158

Part No GAP-7158
Manufacturer Essentra Components
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020454-GAP-7158
Categories OEM Parts(F-I)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAP-7158 CAD Model

Description

The GAP-7158 is a general-purpose component manufactured by Essentra Components. Essentra Components specializes in providing essential components for various industries, including hardware, fasteners, and protection products. While specific details on this particular part number require more in-depth research, it is likely a plastic or rubber component used for spacing, protection, or mounting purposes.

Applications:

  • Electronics Assembly: Likely used as a spacer or standoff in electronic assemblies.
  • General Manufacturing: Can be used in a variety of manufacturing applications for spacing, cushioning, or protection.
  • Automotive Industry: Possibly used for interior trim or component mounting.
  • Appliance Manufacturing: Could be utilized for spacing or vibration dampening within appliances.
  • Construction: May serve as a protective cap or spacer in certain construction applications.

Features:

Due to limited publicly available data, specific features cannot be definitively stated. However, based on Essentra Components' product range, potential features may include:

  • Durable Material: Constructed from a robust plastic or rubber compound.
  • Dimensional Accuracy: Manufactured to precise dimensions for reliable performance.
  • Easy Installation: Designed for quick and easy assembly.
  • Vibration Dampening: May provide vibration dampening in certain applications.

Benefits:

Similar to features, specific benefits cannot be confirmed without further information. Possible benefits based on potential applications include:

  • Component Protection: Helps protect sensitive components from damage.
  • Improved Assembly: Facilitates accurate and efficient assembly.
  • Reduced Noise and Vibration: Can help reduce noise and vibration in certain applications.
  • Enhanced Aesthetics: May improve the appearance of the finished product.

Additional Details:

Without additional specifications, it's difficult to provide further technical details. It is recommended to consult the Essentra Components catalog or contact their sales team for specific information on the GAP-7158.

You May Also Be Interested in

Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess