EN
  • EN
  • DE

EC16-100

Part No EC16-100
Manufacturer 3M
Catalog Tools
Description 3M(TM) FLOOR SURFACING DISCS EC1 / X Dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series *
Package Bulk
Product Status Active
Base Product Number EC16
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 6805.30.1000
Win Source Part Number 1056736-EC16-100
Ultra Librarian 3D Model Ultra Librarian EC16-100 CAD Model

Description

The EC16-100 is an abrasive tool from 3M's EC16 series. It falls under the category of tools - abrasives and surface conditioning products.

  • This product is: available in bulk packaging with a standard package quantity of 10 pieces.
  • It is classified under: ECCN EAR99, which means it does not require an export license.
  • The threat of fake products in the open market for this tool is: 67%.
  • MSL Level: not applicable, indicating it does not have moisture sensitivity.
  • HTSUS Code: 6805.30.1000
  • Shelf Life: 18 months starting from the date of manufacture.
  • REACH Status: not affected for this product.

You May Also Be Interested in

Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
EDAC Inc.
EXTRACTION TOOL 570 SERIES
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 27MM
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3361
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess