EN
  • EN
  • DE

UBA2010T

Part No UBA2010T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974922-UBA2010T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA2010T CAD Model

Description

Introducing the UBA2010T High-Voltage IC from NXP

The UBA2010T is a cutting-edge Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-voltage IC is specifically tailored for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) that are commonly used in LCD backlighting applications. With its advanced features and robust design, the UBA2010T ensures efficient and reliable operation for a variety of display technologies.

Key Features

  • Versatile Lamp Driving Capabilities: The UBA2010T is capable of driving multiple lamp configurations, making it a flexible solution for different sizes and types of LCD panels.
  • Integrated Half-Bridge Controller: The IC includes an integrated half-bridge controller for simplified circuit design, reducing the number of external components required and minimizing overall system cost.
  • Dimming Functionality: It supports both analog and burst dimming control, allowing for adjustable backlight brightness and enhanced user experience.
  • Protection Features: The UBA2010T comes with built-in protection mechanisms such as overvoltage, undervoltage, and overtemperature protection, safeguarding the IC and the backlight system against potential damage.
  • High Efficiency: Its high-efficiency operation translates to reduced power consumption and heat generation, leading to longer lamp life and lower energy costs.

Applications

The UBA2010T is ideal for a range of applications that require reliable and efficient backlighting solutions. These include:

  • LCD TVs and Monitors
  • Notebook and Desktop Computer Displays
  • Industrial Instrumentation Panels
  • Automotive Display Systems

Technical Specifications

The UBA2010T operates over a wide supply voltage range and is housed in a compact SO16 package, making it suitable for space-constrained applications. Its high-voltage capability allows for direct connection to the supply voltage, facilitating easy integration into existing designs.

In summary, the NXP UBA2010T provides a highly reliable and efficient solution for driving fluorescent lamps in LCD backlights. Its robust feature set and ease of use make it an excellent choice for designers looking to enhance the performance and longevity of their display products.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess