EN
  • EN
  • DE

SLP100-307-01

Part No SLP100-307-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP100
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.387" (9.83mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.307" (7.80mm)
Color Natural
Material Nylon
Base Product Number SLP100
Other Names SLP10030701,61124005,RPC1395,SLP100-307-01,SLP100-307-01R
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275171-SLP100-307-01
Ultra Librarian 3D Model Ultra Librarian SLP100-307-01 CAD Model

Description

The SLP100-307-01 is a snap lock pin type of rivet manufactured by Essentra Components.

  • Series: Richco, SLP100
  • Color: natural-colored
  • Packaging: bulk packaging
  • Material: nylon
  • Rivet Diameter: 0.090" (2.29mm)
  • Rivet Length: 0.387" (9.83mm)
  • Head Diameter: 0.210" (5.33mm)
  • Head Height: 0.051" (1.30mm)
  • Hole Diameter: 0.098" (2.49mm)
  • Grip Range: 0.307" (7.80mm)
  • MSL Level: not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 3926.90.9985
  • Win Source Part Number: 1275171
  • Other Names: SLP10030701, 61124005, RPC1395, SLP100-307-01, and SLP100-307-01R
  • Base Product Number: SLP100

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
MOUNTING BUTTON 0.437" NYLN NRTL / Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Lowest to $0.1199
Essentra Components
Need more? Email Us
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess