EN
  • EN
  • DE

MMB-136-01

Part No MMB-136-01
Manufacturer Essentra Components
Catalog Rivets
Description MOUNTING BUTTON 0.437" NYLN NRTL  /  Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, MMB
Package Bulk
Type Mounting Button
Rivet Length 0.437" (11.10mm) 7/16"
Head Diameter 0.406" (10.31mm)
Head Height 0.067" (1.70mm)
Hole Diameter 0.136" (3.45mm)
Grip Range 0.114" ~ 0.157" (2.90mm ~ 4.00mm)
Color Natural
Material Nylon
Base Product Number MMB-13
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names MMB13601,MMB-136-01-NDR,RPC1353,21099022,MMB-136-01-ND
Standard Package 1,000
Win Source Part Number 1154579-MMB-136-01
Ultra Librarian 3D Model Ultra Librarian MMB-136-01 CAD Model

Description

The Essentra Components MMB-136-01 is a mounting button that is made of nylon material.

  • Rivet Length: 0.437" (11.10mm)
  • Head Diameter: 0.406" (10.31mm)
  • Grip Range: 0.114" ~ 0.157" (2.90mm ~ 4.00mm)
  • Hole Diameter: 0.136" (3.45mm)

You May Also Be Interested in

Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
Essentra Components
SNAP LOCK PIN 0.708" NYLON NRTL / 0.090" (2.29mm) Snap Lock Pin 0.638" (16.21mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
Essentra Components
MOUNTING BUTTON 0.437" NYLN NRTL / Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Lowest to $0.1199
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
35
Keystone Electronics
EYELET 0.156" BRASS TIN PLATED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1199 $58.1515
1,175+ $0.0984 $115.6200
1,820+ $0.0954 $173.6280
2,505+ $0.0923 $231.2115
3,240+ $0.0892 $289.0080
4,340+ $0.0799 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,541 pieces
In Stock: 1,526 pieces Factory Stock: 15 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess