EN
  • EN
  • DE

SNGSG-2.5

Part No SNGSG-2.5
Manufacturer Essentra Components
Catalog Bushings, Grommets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Essentra Components
Series Richco, SNGSG
Bushing, Grommet Type Grommet - Edging, Slotted
For Use With/Related Products Edges, Irregular Holes
Panel Thickness 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Panel Cutout Dimensions Edging - 100' L (30.48m)
Features Adhesive
Material Polyamide (PA), Nylon
Color Natural
Material Flammability Rating UL94 HB
Base Product Number SNGSG
Other Names SNGSG-2.5,SNGSG-2.5R,Q6649907,11093014,SNGSG2.5,RPC1132
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1309200-SNGSG-2.5
Ultra Librarian 3D Model Ultra Librarian SNGSG-2.5 CAD Model

Description

The Essentra Components SNGSG-2.5 is a grommet that is made of polyamide (PA) or nylon material.

  • Material: Polyamide (PA), Nylon
  • Adhesive: Yes
  • For Use With / Related Products: Edges, Irregular Holes
  • Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
  • Panel Cutout Dimensions: Edging - 100' L (30.48m)

You May Also Be Interested in

Essentra Components
GROMMET RUBBER GRAY / Circular - 0.630" (16.00mm) Grommet Gray
Lowest to $0.4920
Essentra Components
GROMMET RUBBER GRAY / Circular - 1.140" (28.96mm) Grommet Gray
Lowest to $4.2278
Panduit Corp
GROMMET METAL STUD / Circular - 1.343" (34.10mm) Grommet, Metal Stud Yellow
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $3.3622
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Heyco Products Corporation
SB 750-10 BLACK
Need more? Email Us
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess