EN
  • EN
  • DE
  • IT

SRS6-4-01

Part No SRS6-4-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK SCREW MNT 1/4"  /  Board Support Snap Lock / Screw Mount Nylon 0.250" (6.35mm) 1/4"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SRS6
Package Bulk
Holding Type Snap Lock
Mounting Type Screw Mount
Between Board Height 0.250" (6.35mm) 1/4"
Length - Overall 0.378" (9.60mm)
Support Hole Diameter 0.232" (5.90mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.232" (5.90mm)
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Base Product Number SRS6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 21060013,RPC1138,SRS6- 4-01-ND,SRS6-4-01-ND,Q12765354,SRS6- 4-01,SRS6- 4-01-NDR,SRS6401
Standard Package 1,000
Win Source Part Number 1089058-SRS6-4-01
Ultra Librarian 3D Model Ultra Librarian SRS6-4-01 CAD Model

Description

The Richco SRS6-4-01 board support is made of nylon.

  • Packaging: Bulk
  • Standard Package: 1,000
  • Overall Length: 0.378" (9.60mm)
  • Mounting Hole Diameter: 0.232" (5.90mm)
  • Holding Type: Snap Lock
  • Between Board Height: 0.250" (6.35mm) 1/4"
  • Support Hole Diameter: 0.232" (5.90mm)
  • Support Panel Thickness: 0.062" (1.57mm) 1/16"
  • Mounting Panel Thickness: 0.062" (1.57mm) 1/16"
  • Mounting: Screw Mount
  • Alternative Parts (Cross-Reference): 9905-7MM, 9905-312, 9905-450, 885, 2363, 884, 9905-375SRS-6-4-01, SRS6- 4-01, and SRS6-4-01
  • REACH: Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: 21060013, RPC1138, SRS6- 4-01-ND, SRS6-4-01-ND, Q12765354, SRS6- 4-01, SRS6- 4-01-NDR, and SRS6401
  • Base Product Number: SRS6

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Lowest to $22.5448
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess