EN
  • EN
  • DE
  • IT

SN74AUC00RGYR

Part No SN74AUC00RGYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Input Logic Level - Low 0V ~ 0.7V
Input Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AUC00
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849193-SN74AUC00RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AUC00RGYR CAD Model

Description

The SN74AUC00RGYR is a high-performance, quad 2-input Positive-NAND gate integrated circuit designed by Texas Instruments. This advanced logic gate is part of the AUC family, which is renowned for its low-voltage operation and high-speed interfacing. The device is specifically crafted to address the needs of the latest generation of mobile phones, PDAs, and other low-voltage applications where power efficiency and space are critical considerations.

Key Features:

  • Operational Voltage Range: The SN74AUC00RGYR operates at a very low voltage range of 0.8V to 2.5V, making it an ideal choice for battery-operated and portable devices.
  • High-Speed Performance: With a typical t<sub>pd of 2.3 ns at 2.3 V, this device offers exceptional speed, improving the overall performance of digital systems.
  • Reduced Power Consumption: Its low power consumption is a significant advantage, contributing to longer battery life in portable applications.
  • I/O Tolerance: The inputs accept voltages up to 3.6V, allowing interfacing with higher voltage logic levels without the need for level shifters.
  • Compact Packaging: The SN74AUC00RGYR comes in a tiny VQFN (R-GY) package, optimizing board space without compromising on functionality.
  • RoHS Compliant: Complying with the RoHS directive, this product is manufactured with environmentally friendly materials and processes.

Applications:

The SN74AUC00RGYR is highly versatile and can be utilized in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Portable Communication Devices
  • Low-voltage Logic Translations

In summary, the SN74AUC00RGYR from Texas Instruments is a cutting-edge solution for designers seeking to incorporate high-speed logic gates into their low-voltage applications. Its combination of speed, power efficiency, and small form factor makes it an exemplary choice for the latest portable and battery-powered electronics.

You May Also Be Interested in

STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4169 $56.2815
330+ $0.3420 $112.8600
510+ $0.3314 $169.0140
700+ $0.3208 $224.5600
905+ $0.3100 $280.5500
1,210+ $0.2780 $336.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess