EN
  • EN
  • DE

78L15A

Part No 78L15A
Manufacturer Estek Electronics Co. Ltd
Catalog Hard To Find
Description 3-Terminal Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Estek Electronics Co. Ltd
Win Source Part Number 1133722-78L15A
Manufacturer Homepage www.estek.com.cn/en/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78L15A CAD Model

Description

The 78L15A is a three-terminal positive voltage regulator manufactured by Estek Electronics Co. Ltd. This linear voltage regulator provides a fixed 15V output with a low dropout voltage and is designed for various electronic applications requiring a stable voltage source. It is commonly used in small power supplies, battery chargers, and microcontroller circuits.

Applications

  • Small Power Supplies: Used in small power supplies to provide a stable 15V output.
  • Battery Chargers: Employed in battery charging circuits to regulate the charging voltage.
  • Microcontroller Circuits: Utilized in microcontroller-based circuits for a stable power supply.
  • Linear Regulators: Used as a local or on-card regulator.
  • Instrumentation: Provides stable voltage source for sensitive instrumentation circuits.

Features

  • Fixed 15V Output: Provides a fixed 15V positive output voltage.
  • Low Dropout Voltage: Operates with a low dropout voltage for efficient regulation.
  • Short Circuit Protection: Includes short circuit protection to prevent damage from excessive current.
  • Thermal Overload Protection: Features thermal overload protection to prevent overheating.
  • Internal Current Limiting: Provides internal current limiting to protect the regulator and the load.

Benefits

  • Stable Voltage Supply: Provides a stable and reliable 15V output voltage.
  • Simplified Circuit Design: Simplifies circuit design due to its fixed output voltage and internal protection features.
  • Overload Protection: Protects the regulator and the load from damage due to short circuits and thermal overloads.
  • Efficient Regulation: Low dropout voltage ensures efficient voltage regulation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation in various applications.

Additional Details

The 78L15A is typically available in a TO-92 or SO-8 package. A small bypass capacitor is often recommended at the input and output to improve stability and transient response. Consult the datasheet for detailed specifications, including input voltage range, output current, and thermal characteristics. Ensure proper heat sinking, especially at higher input voltages and output currents, to maintain reliable operation.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess