EN
  • EN
  • DE

1003893FT-AA10L0025

Part No 1003893FT-AA10L0025
Manufacturer Ethertronics/AVX
Catalog RF Antennas
Description ANTENNA ASSY, WLANB FT AA10 0025 / 2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Ethertronics/AVX
Package Box
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4425GHz
Frequency Range 2.4GHz ~ 2.485GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 1.5
Gain 3.3dBi
Power - Max 500 mW
Features Cable - 25mm
Termination U.FL
Mounting Type Adhesive
Height (Max) 0.005" (0.12mm)
Applications WLAN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1351382-1003893FT-AA10L0025
Ultra Librarian 3D Model Ultra Librarian 1003893FT-AA10L0025 CAD Model

Description

The 1351382-1003893FT-AA10L0025 RF Antenna is a high-quality cable antenna used for WLAN applications.

  • Frequency Range: 2.4GHz ~ 2.485GHz
  • Maximum Power: 500 mW
  • Gain: 3.3dBi
  • VSWR: 1.5
  • Termination: U.FL
  • Package: Box
  • Mounting Type: PCB Trace, Adhesive
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Frequency: 2.4425GHz
  • Height (Max): 0.005" (0.12mm)
  • Standard Package: 1,000
  • Manufacturer: Ethertronics/AVX
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ DOME M5 CONN MAG
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 916MHZ DOME RP-SMA PNL MT
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
TE Connectivity
RF ANT 315MHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/1.6GHZ FLAT BAR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess