EN
  • EN
  • DE

DB10SL-1/4

Part No DB10SL-1/4
Catalog Potentiometers, Variable Resistors Accessories
Description SCALE DIAL 0.25\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Shaft Size 0.250" (6.35mm)
Number of Turns 10.0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548461-DB10SL-1/4
Ultra Librarian 3D Model Ultra Librarian DB10SL-1/4 CAD Model

Description

N

You May Also Be Interested in

Amphenol
SHAFT PT15 FIG 8 CREAM
Need more? Email Us
Amphenol
SHAFT PT15 FIG 6 CREAM
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us
CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
Vishay
FIXING ACCES FOR WW RES 1=2 PCS
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
TT Electronics
SCALE DIAL 0.25\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess