EN
  • EN
  • DE
  • IT

EM6GC16EWXD-15H

Part No EM6GC16EWXD-15H
Manufacturer Etron Technology
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941493-EM6GC16EWXD-15H
Series *
Ultra Librarian 3D Model Ultra Librarian EM6GC16EWXD-15H CAD Model

Description

The EM6GC16EWXD-15H is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module produced by Etron Technology. It is designed for applications requiring high bandwidth and fast data transfer rates, such as graphics cards, high-performance computing, and embedded systems. The DDR technology allows for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.

Applications:

  • Graphics Cards
  • High-Performance Computing
  • Embedded Systems
  • Networking Devices
  • Gaming Consoles

Features:

  • Double Data Rate (DDR) Technology
  • High Bandwidth
  • Synchronous Operation
  • Low Power Consumption
  • High Capacity

Benefits:

  • Increased System Performance due to fast data transfer rates
  • Improved Graphics Rendering Capabilities
  • Efficient Memory Management
  • Reduced Power Consumption for energy-efficient systems

Technical Specifications:

The EM6GC16EWXD-15H is a DDR SDRAM module with a capacity that can vary, but it often comes in sizes like 128MB, 256MB, or 512MB. It operates at a specific clock speed, often indicated by the '-15H' which likely relates to a speed grade of 150MHz (check the datasheet for confirmation). It uses a standard DDR interface and is available in various package types like TSOP or FBGA. Consult the Etron Technology datasheet for complete specifications, including timing parameters, voltage requirements, and operating temperature range.

You May Also Be Interested in

Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,204.2106
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Seagate Technology
30TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $6,115.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1021 $73.5735
75+ $1.7257 $129.4275
120+ $1.6714 $200.5680
160+ $1.6171 $258.7360
210+ $1.5640 $328.4400
280+ $1.4022 $392.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess