EN
  • EN
  • DE
  • IT

EM6GD08EWUC-12H

Part No EM6GD08EWUC-12H
Manufacturer Etron Technology
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941058-EM6GD08EWUC-12H
Series *
Ultra Librarian 3D Model Ultra Librarian EM6GD08EWUC-12H CAD Model

Description

The EM6GD08EWUC-12H is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Etron Technology. DDR SDRAM is a class of memory integrated circuits used in computers and other electronic devices. This specific part is likely used in applications requiring moderate data storage and relatively high data transfer rates.

Applications:

  • Desktop and Laptop Computers: Functions as system memory (RAM), storing active data and code.
  • Networking Equipment: Used in routers and switches for packet buffering and processing.
  • Embedded Systems: Suitable for embedded systems that demand fast memory access, such as industrial control systems.
  • Graphics Cards: Older or lower-end graphics cards may utilize this type of DDR SDRAM.

Features:

  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM.
  • High Bandwidth: Provides sufficient memory bandwidth for diverse applications.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing.
  • Low Voltage: Typically operates at a lower voltage compared to older memory, reducing power consumption.
  • 8Mb Density: The part number suggests a density of 8 megabits (verify with datasheet) for data and code storage.

Benefits:

  • Enhanced Performance: Enables faster data access and processing, improving overall system responsiveness.
  • Increased Data Throughput: Supports higher data transfer rates, benefiting applications like video playback.
  • Reduced Power Consumption: Contributes to lower power consumption, especially important in portable devices.
  • Reliable Data Storage: Provides reliable storage for data and program instructions.

Additional Details:

The "-12H" suffix likely refers to the speed grade of the memory, with a lower number indicating faster operation in nanoseconds. Refer to the Etron Technology datasheet for EM6GD08EWUC-12H to obtain accurate specifications, including operating voltage, timing characteristics, and temperature operating range. Proper decoupling capacitors are crucial for stable and reliable operation. The specific configuration details, such as the number of banks and row/column addresses, are also outlined in the datasheet.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Micron Technology Inc.
DDR5 16GBIT 4 78/117 VFBGA 1 CT
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $6,115.2000
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess