EN
  • EN
  • DE
  • IT

EM6HD16EWBH-12H

Part No EM6HD16EWBH-12H
Manufacturer Etron Technology
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941064-EM6HD16EWBH-12H
Series *
Ultra Librarian 3D Model Ultra Librarian EM6HD16EWBH-12H CAD Model

Description

The EM6HD16EWBH-12H is a DDR (Double Data Rate) SDRAM memory chip manufactured by Etron Technology. DDR SDRAM is a type of synchronous dynamic random-access memory (SDRAM) that transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. This memory chip is commonly used in applications requiring high memory bandwidth, such as desktop computers, laptops, and embedded systems.

Applications

  • Desktop computers
  • Laptops
  • Graphics cards
  • Embedded systems
  • Networking devices

Features

  • Double Data Rate (DDR): Transfers data on both clock edges for increased bandwidth.
  • High-Speed Operation: Supports fast memory access.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Allows for high-density mounting on printed circuit boards.
  • Synchronous Operation: Ensures synchronized data transfer with the system clock.

Benefits

  • Increased System Performance: Enhances the overall speed and responsiveness of the system.
  • Efficient Data Processing: Facilitates fast data transfer for demanding applications.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life (in portable devices).
  • Space Savings: Enables compact system designs.
  • Improved Reliability: Provides stable and reliable memory operation.

Additional Details

The EM6HD16EWBH-12H DDR SDRAM chip typically operates at a clock frequency determined by the "-12H" suffix, which often indicates a speed grade. It likely has a memory capacity of 16M x 16 bits or 32M x 8 bits, totaling 256Mbits. The chip uses a 2.5V power supply. It is available in a TSOP (Thin Small Outline Package) or similar package for easy surface mounting. The DDR SDRAM supports various memory operations, including read, write, and refresh cycles. The operating temperature range is typically from 0°C to +70°C. Exact specifications depend on the specific datasheet for the EM6HD16EWBH-12H part number.

You May Also Be Interested in

ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Micron Technology Inc.
DDR5 16GBIT 4 78/117 VFBGA 1 CT
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,204.2106
ASUS
ROG-STRIX-RTX5070TI-O16G- GAMING
Need more? Email Us
ASUS
ProArt GeForce RTX 5080 16GB GDDR6X OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess