EN
  • EN
  • DE
  • IT

FS100R12KT3

Part No FS100R12KT3
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description IGBT-Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1175651-FS100R12KT3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS100R12KT3 CAD Model

Description

The FS100R12KT3 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). It is a high-power insulated gate bipolar transistor module designed for various industrial applications requiring efficient power switching.

Applications

  • Industrial motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Uninterruptible power supplies (UPS): Provides reliable power backup in case of main power failures.
  • Welding machines: Used in inverter-based welding machines for precise control of welding current and voltage.
  • Renewable energy systems: Used in solar inverters and wind turbine converters to convert DC power to AC power.
  • Traction applications: Employed in electric vehicles and trains for efficient power conversion and motor control.

Features

  • High blocking voltage: 1200V blocking voltage capability allowing for use in high voltage applications.
  • Low saturation voltage: Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Insulated baseplate: Provides electrical isolation between the module and the heatsink.
  • Temperature sensor: Integrated NTC thermistor for temperature monitoring and over-temperature protection.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable operation: Ensures stable and dependable performance in demanding environments.
  • Compact size: Allows for integration into space-constrained systems.
  • Simplified design: Facilitates easier system design and integration.
  • Improved thermal management: Efficient heat dissipation for enhanced reliability.

Additional Details

The FS100R12KT3 features an industry-standard package, simplifying mounting and connection. It is designed for use with appropriate heatsinking to ensure proper thermal management. The module's electrical characteristics, such as collector-emitter saturation voltage, gate charge, and switching times, are detailed in the manufacturer's datasheet. Proper gate drive circuitry is essential for optimal performance and protection of the IGBT module. The FS100R12KT3 module has a collector current rating of 100A. The module utilizes a robust design to withstand harsh operating conditions. This IGBT module requires adequate cooling to maintain its performance within safe operating temperatures. Appropriate gate resistors, snubber circuits, and overcurrent protection mechanisms are usually implemented in its typical application circuits.

You May Also Be Interested in

Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.4149 $111.4149
2+ $107.8209 $215.6418
3+ $104.2269 $312.6807
4+ $93.4447 $373.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess