EN
  • EN
  • DE
  • IT

FS75R12KT3G

Part No FS75R12KT3G
Manufacturer eupec GmbH
Catalog IGBTs - Modules
Description EconoPACK3 with fast trench/fieldstop IGBT3 and EmCon High Efficiency diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1175820-FS75R12KT3G
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS75R12KT3G CAD Model

Description

The FS75R12KT3G is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). It is designed for high-power switching applications, offering efficient and reliable performance in demanding industrial environments.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in various industrial applications.
  • Power Inverters: Employed in inverters for solar power, wind power, and uninterruptible power supplies (UPS).
  • Welding Machines: Integrated into welding equipment to provide precise control of welding current and voltage.
  • Traction Drives: Found in electric vehicles and trains for controlling the traction motors.
  • Induction Heating: Used in induction heating systems for precise and efficient heating of materials.

Features

  • High Blocking Voltage: Typically features a blocking voltage of 1200V, enabling use in high-voltage applications.
  • Low Saturation Voltage: Offers low saturation voltage (VCE(sat)), minimizing power losses and improving efficiency.
  • Fast Switching Speed: Designed for fast switching, reducing switching losses and allowing for higher operating frequencies.
  • Integrated Diode: Includes an integrated freewheeling diode for improved performance in inductive load applications.
  • Isolated Baseplate: Features an electrically isolated baseplate, simplifying thermal management and providing enhanced safety.
  • High Short-Circuit Capability: Offers robust short-circuit withstand capability for increased reliability.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Robust design and high short-circuit capability ensure reliable operation in demanding environments.
  • Simplified Thermal Management: Isolated baseplate simplifies heatsink mounting and improves thermal performance.
  • Reduced System Size: Integrated diode and compact module design help reduce overall system size and complexity.
  • Lower System Cost: High efficiency and reliability can lead to lower operating costs and reduced maintenance.

Additional Details

The FS75R12KT3G typically comes in a standard module package. It is crucial to adhere to the manufacturer's specifications for gate drive, voltage, current, and temperature to ensure optimal performance and longevity. The module's internal structure usually consists of multiple IGBT chips and diodes connected in parallel to achieve the desired current rating. Proper cooling is essential for maintaining the module within its operating temperature range.

You May Also Be Interested in

Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
Infineon Technologies
IGBT MODULE VCES 1200V 150A
Lowest to $95.1430
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.3138
Shanghai Lu-Semi Technology Co., Ltd.
166W 90A 650V TO-3P Single IGBTs RoHS
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess