EN
  • EN
  • DE

EUP3412MIR1

Part No EUP3412MIR1
Manufacturer Eutech Microelectronics
Catalog HOT - SALES and EOL Components (D - G)
Description 1.5A/1.5MHz, Synchronous Step-Down Converter with Soft Start
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 260621-EUP3412MIR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP3412MIR1 CAD Model

Description

Overview

The EUP3412MIR1 is a highly efficient step-down regulator that provides excellent power management for a wide range of applications. It's designed to offer reliable performance even under demanding conditions.

Applications

  • Consumer Electronics
  • Embedded Systems
  • Automotive Electronics
  • Networking Equipment

Features and Benefits

  • High Switching Frequency: Allows for smaller external components and a more compact design.
  • Stable Output Voltage: Provides consistent power delivery even with fluctuating input voltage.
  • Programmable Soft-Start: Minimizes inrush current during startup, protecting sensitive components.
  • Adjustable Output: Facilitates customization to specific voltage requirements.

This component is an excellent choice for applications requiring robust power delivery and high efficiency.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess