EN
  • EN
  • DE

17-21SURC/S650/E2/TR8

Part No 17-21SURC/S650/E2/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814884-17-21SURC/S650/E2/TR8
Ultra Librarian 3D Model Ultra Librarian 17-21SURC/S650/E2/TR8 CAD Model

Description

The 17-21SURC/S650/E2/TR8 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. It is a red-colored LED designed for various indicator and display applications where a bright and efficient light source is required.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, such as power indicators, status indicators, and alarm indicators.
  • Backlighting: Employed for backlighting small LCD displays and keypads.
  • Automotive Lighting: Can be found in automotive dashboards and interior lighting.
  • Consumer Electronics: Used in a wide range of consumer electronics, including appliances, audio equipment, and remote controls.
  • Industrial Equipment: Incorporated into industrial control panels and instrumentation.

Features:

  • Red Color: Emits a bright red light.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for high-density placement.
  • High Luminous Intensity: Provides a bright and easily visible light output.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.
  • Long Lifespan: Offers a long operational life compared to traditional incandescent bulbs.

Benefits:

  • Energy Efficiency: Consumes less power compared to incandescent bulbs.
  • Long Lifespan: Reduces maintenance costs due to fewer replacements.
  • Vibrant Color: Provides a clear and easily recognizable red light.
  • Easy Integration: Surface-mount design simplifies the assembly process.
  • Improved Reliability: Solid-state construction enhances durability and resistance to vibration and shock.

Additional Details:

The 17-21SURC/S650/E2/TR8 LED typically operates with a forward voltage of around 2.0V and a forward current of approximately 20mA. The specific luminous intensity can vary depending on the driving current and temperature. It is essential to consult the official datasheet for detailed specifications, including viewing angle, wavelength, and temperature ratings. Proper handling and soldering techniques are necessary to prevent damage to the LED during assembly. The recommended storage conditions should also be followed to maintain the LED's performance and lifespan.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess