EN
  • EN
  • DE

19-217UWD/S494/TR8(FTK)

Part No 19-217UWD/S494/TR8(FTK)
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814908-19-217UWD/S494/TR8(FTK)
Ultra Librarian 3D Model Ultra Librarian 19-217UWD/S494/TR8(FTK) CAD Model

Description

The 19-217UWD/S494/TR8(FTK) is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This is a high-brightness LED designed for applications requiring intense light output and a specific color. The part number suggests specific characteristics related to wavelength, intensity binning, and packaging.

Applications:

  • Automotive Lighting: Often used in automotive applications such as daytime running lights (DRLs), turn signals, and brake lights.
  • Outdoor Displays: Suitable for outdoor displays where high brightness and weather resistance are crucial.
  • Traffic Signals: Can be employed in traffic signals due to their high visibility and long lifespan.
  • Architectural Lighting: Used for accent lighting and decorative purposes in architectural applications.
  • Industrial Lighting: Suitable for industrial settings requiring robust and high-intensity lighting.

Features:

  • High Brightness: Designed for applications requiring a very bright light output.
  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards.
  • Wide Viewing Angle: Offers a wide viewing angle for optimal visibility from different perspectives.
  • Robust Package: Designed to withstand harsh environmental conditions.
  • Long Lifespan: Expected to have a long operational lifespan for reliable performance.

Benefits:

  • Enhanced Visibility: High brightness ensures excellent visibility even in bright sunlight.
  • Efficient Assembly: Surface mount design streamlines the manufacturing process.
  • Durable Performance: Robust package ensures reliable performance in challenging environments.
  • Energy Efficient: LEDs are known for their energy efficiency compared to traditional lighting sources.
  • Reduced Maintenance: Long lifespan reduces the need for frequent replacements.

Additional Details:

The specific characteristics of this LED, such as color, wavelength, forward voltage, and luminous intensity, can be found in the Everlight Electronics Co Ltd datasheet. The datasheet also includes information on soldering guidelines, handling precautions, and environmental compliance. The 'S494' and 'TR8(FTK)' suffixes likely denote specific variations in color binning, packaging (tape and reel), or other performance parameters. It is crucial to consult the manufacturer's documentation to understand the exact specifications and ensure proper usage.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess