EN
  • EN
  • DE

EL3053S1(TA)

Part No EL3053S1(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name EL3053
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870300-EL3053S1(TA)
Ultra Librarian 3D Model Ultra Librarian EL3053S1(TA) CAD Model

Description

The EL3053S1(TA) is an optoisolator with a Triac output manufactured by Everlight Electronics. Optoisolators, also known as optocouplers, are semiconductor devices that use light to transfer electrical signals between two isolated circuits. This isolation helps protect sensitive circuits from high voltages or noisy environments. The Triac output makes it suitable for controlling AC loads.

Applications:

  • Solid-state relays (SSRs): Triggering the Triac in an SSR to control AC loads.
  • Motor control: Isolating the control circuitry from the high-voltage motor drive circuit.
  • Lighting control: Switching AC power to lighting systems.
  • Industrial control: Isolating control signals in industrial automation equipment.
  • Power supplies: Providing feedback isolation in switching power supplies.

Features:

  • Triac output: Allows for direct control of AC loads.
  • High isolation voltage: Provides a high degree of electrical isolation between input and output.
  • Low input current: Requires a small input current to activate the output.
  • Zero-crossing detection: Reduces switching noise and improves reliability.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Electrical isolation: Protects sensitive circuits from high voltages and noisy environments.
  • Simplified circuit design: Allows for direct control of AC loads without complex interface circuitry.
  • Reduced switching noise: Zero-crossing detection minimizes electromagnetic interference (EMI).
  • Increased reliability: Optoisolation prevents ground loops and other noise-related issues.
  • Compliance with environmental standards: Meets RoHS requirements, making it suitable for global markets.

Additional Details:

The EL3053S1(TA) has a specific isolation voltage, trigger current, and blocking voltage that must be considered based on the application. The '(TA)' suffix likely indicates a specific tape and reel packaging. Consult the Everlight datasheet for detailed specifications, including isolation voltage, trigger current, holding current, and surge current capability. The specific package type (e.g., DIP, SMD) and pinout should also be verified.

Optoisolators consist of an LED on the input side and a photosensitive device (in this case, a Triac) on the output side. When current flows through the LED, it emits light, which activates the Triac, allowing current to flow through the output circuit.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1240
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.9128
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Lowest to $2.1580
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess