EN
  • EN
  • DE

EL817M

Part No EL817M
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description Photocoupler-RoHS Compliant
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171495-EL817M
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL817M CAD Model

Description

The EL817M is a four-pin optocoupler consisting of an infrared emitting diode coupled to a phototransistor. This device is designed for electrical isolation between input and output circuits. It is widely used in various applications to protect sensitive circuits from high voltages or noise.

Applications:

  • Industrial Control Equipment
  • Programmable Controllers
  • Measuring Instruments
  • Signal Transmission between Circuits of Different Potentials and Impedances

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): Available in multiple grades to meet different application requirements.
  • RoHS Compliant: Environmentally friendly and complies with regulations.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from voltage spikes and noise.
  • Signal Transmission: Transfers signals between circuits with different voltage levels or ground potentials.
  • Improved Safety: Enhances safety in high-voltage applications.
  • Design Flexibility: Offers various CTR options to tailor performance.

Detailed Specifications:

  • Input Forward Voltage (Vf): 1.2V (typical)
  • Input Forward Current (If): 50mA (maximum)
  • Collector-Emitter Voltage (Vceo): 80V
  • Collector Current (Ic): 50mA (maximum)
  • Isolation Voltage (Viso): 5000Vrms
  • Current Transfer Ratio (CTR): 50% to 600% (depending on grade)
  • Operating Temperature Range: -30°C to +110°C
  • Package: DIP-4

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess